ITEM#:38
Cu(ClO4)2•6H2O
CAS#:10294-46-9
F.W.:370.55
NFPA#:1-0-1
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Assay 98% min.
2. Insoluble 0.01%
3. Chloride 0.01%
4. Sulfate 0.005%
5. pH of 5% solution 4.0-7.0
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | CUPRIC PERCHLORATE, HYDRATED REAGENT |
| Chemical Formula | Cu(ClO4)26H2O |