ITEM#:9021
CuO
CAS#:1317-38-0
F.W.:79.55
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Carbon cmpds (C) 0.002%
2. Nitrogen cmpds (N) 0.002%
3. Sulfate 0.012%
Properties
No properties.
GFS Chemicals, Inc. | |
---|---|
Product Category | Inorganic Chemicals and Compounds |
Product Name | CUPRIC OXIDE WIRE-FORM, REAGENT (ACS) |
Chemical Formula | CuO |
Granulate