ITEM#:902
CuO
CAS#:1317-38-0
F.W.:79.55
NFPA#:2-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions: Powder
Specification
TEST
1. Assay 99.0% min.
2. Insoluble (in dil HCl) 0.02%
3. Carbon compounds (as C) 0.01%
4. Chloride 0.005%
5. Nitrogen compounds (as N) 0.002%
6. Sulfate 0.02%
7. Free alkali-pass test
8. Sodium 0.05%
9. Potassium 0.02%
10. Calcium 0.01%
11. Iron 0.05%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | CUPRIC OXIDE REAGENT (ACS) |
| Chemical Formula | CuO |