GFS Chemicals, Inc. CUPRIC HYDROXIDE STABILIZED, TECHNICAL

Description
ITEM#:3617 Cu(OH)2 CAS#:20427-59-2 F.W.:97.56 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 95% min. Properties No properties.
Description
ITEM#:3617 Cu(OH)2 CAS#:20427-59-2 F.W.:97.56 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 95% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CUPRIC HYDROXIDE STABILIZED, TECHNICAL -  - GFS Chemicals, Inc.
Columbus, OH, USA
CUPRIC HYDROXIDE STABILIZED, TECHNICAL
CUPRIC HYDROXIDE STABILIZED, TECHNICAL
ITEM#:3617 Cu(OH)2 CAS#:20427-59-2 F.W.:97.56 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 95% min. Properties No properties.

ITEM#:3617
Cu(OH)2
CAS#:20427-59-2
F.W.:97.56
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay 95% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CUPRIC HYDROXIDE STABILIZED, TECHNICAL
Bases All Inorganic Bases
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
CUPRIC CHLORIDE, DIHYDRATE REAGENT (ACS) -  - GFS Chemicals, Inc.
Specs
Chemical Formula CuCl22H2O
CAS Number 10125-13-0
State of Matter Powders
View Details