GFS Chemicals, Inc. CUPRIC ACETATE, MONOHYDRATE REAGENT (ACS)

Description
ITEM#:784 Cu(C2H3O2)2•H2O CAS#:6046-93-1 F.W.:199.65 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 98.0-102.0% 2. Insoluble 0.01% 3. Chloride 0.003% 4. Sulfate 0.01% 5. Sodium 0.05% 6. Iron 0.002% 7. Calcium 0.005% 8. Potassium 0.01% 9. Nickel 0.01% Properties No properties.
Description
ITEM#:784 Cu(C2H3O2)2•H2O CAS#:6046-93-1 F.W.:199.65 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 98.0-102.0% 2. Insoluble 0.01% 3. Chloride 0.003% 4. Sulfate 0.01% 5. Sodium 0.05% 6. Iron 0.002% 7. Calcium 0.005% 8. Potassium 0.01% 9. Nickel 0.01% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CUPRIC ACETATE, MONOHYDRATE REAGENT (ACS) -  - GFS Chemicals, Inc.
Columbus, OH, USA
CUPRIC ACETATE, MONOHYDRATE REAGENT (ACS)
CUPRIC ACETATE, MONOHYDRATE REAGENT (ACS)
ITEM#:784 Cu(C2H3O2)2•H2O CAS#:6046-93-1 F.W.:199.65 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 98.0-102.0% 2. Insoluble 0.01% 3. Chloride 0.003% 4. Sulfate 0.01% 5. Sodium 0.05% 6. Iron 0.002% 7. Calcium 0.005% 8. Potassium 0.01% 9. Nickel 0.01% Properties No properties.

ITEM#:784
Cu(C2H3O2)2•H2O
CAS#:6046-93-1
F.W.:199.65
NFPA#:2-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 98.0-102.0%
2. Insoluble 0.01%
3. Chloride 0.003%
4. Sulfate 0.01%
5. Sodium 0.05%
6. Iron 0.002%
7. Calcium 0.005%
8. Potassium 0.01%
9. Nickel 0.01%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CUPRIC ACETATE, MONOHYDRATE REAGENT (ACS)
Chemical Formula Cu(C2H3O2)2H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
H202 30% VLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
Wintersun Chemical
Specs
Chemical Name Hydrobromic Acid
Chemical Formula HBr
CAS Number 10035-10-6
View Details
BISMUTH, 99.9% -100 mesh POWDER -  - GFS Chemicals, Inc.
Specs
Chemical Formula Bi
CAS Number 7440-69-9
State of Matter Powders
View Details