GFS Chemicals, Inc. COPPER 2 ppm STANDARD SOLUTION

Description
ITEM#:1544 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.030 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 2 ug/ml 2. Matrix: <5% HNO3 3. NIST Traceable Properties No properties.
Description
ITEM#:1544 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.030 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 2 ug/ml 2. Matrix: <5% HNO3 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
COPPER 2 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
COPPER 2 ppm STANDARD SOLUTION
COPPER 2 ppm STANDARD SOLUTION
ITEM#:1544 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.030 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 2 ug/ml 2. Matrix: <5% HNO3 3. NIST Traceable Properties No properties.

ITEM#:1544
CAS#:
F.W.:
NFPA#:2-0-1
Specific Gravity: 1.030
DOT:NR
Descriptions: AA, colorimetric or volumetric standard
Specification
TEST
1. Concentration 2 ug/ml
2. Matrix: <5% HNO3
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name COPPER 2 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
View Details
Alkylated Naphthalene Base Stock - Synesstic™ 5 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details