ITEM#:2051
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.023
DOT:8/III
Descriptions: Platinum-Cobalt base
Specification
TEST
1. Absorbance (1 cm) @ 430 nm 0.110-0.120
2. Absorbance (1 cm) @ 455 nm 0.130-0.145
3. Absorbance (1 cm) @ 480 nm 0.105-0.120
4. Abosrbance (1 cm) @ 510 nm 0.055-0.065
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | COLOR STANDARD SOLUTION, APHA 500 |
| Function | Reagent; Reference / Chemical Standard |