GFS Chemicals, Inc. COBALT CHLORIDE, ANHYDROUS, 99%

Description
ITEM#:A2019 CoCl2 CAS#:7646-79-9 F.W.:129.84 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Loss on drying @ 150 C 0.5% 2. Total foreign metals 1.0% Properties No properties.
Description
ITEM#:A2019 CoCl2 CAS#:7646-79-9 F.W.:129.84 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Loss on drying @ 150 C 0.5% 2. Total foreign metals 1.0% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
COBALT CHLORIDE, ANHYDROUS, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
COBALT CHLORIDE, ANHYDROUS, 99%
COBALT CHLORIDE, ANHYDROUS, 99%
ITEM#:A2019 CoCl2 CAS#:7646-79-9 F.W.:129.84 NFPA#:2-0-1 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Loss on drying @ 150 C 0.5% 2. Total foreign metals 1.0% Properties No properties.

ITEM#:A2019
CoCl2
CAS#:7646-79-9
F.W.:129.84
NFPA#:2-0-1
Specific Gravity: 0.000
DOT:6.1/III
Descriptions:
Specification
TEST
1. Loss on drying @ 150 C 0.5%
2. Total foreign metals 1.0%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name COBALT CHLORIDE, ANHYDROUS, 99%
Chemical Formula CoCl2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 11.00 - 238278 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid, and di-Potassoum Hydrogen Phosphate
View Details
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details
Metal Precipitants - PTB-6 - Ecologix Environmental Systems
Ecologix Environmental Systems
View Details