GFS Chemicals, Inc. COBALT 1000 ppm STANDARD SOLUTION

Description
ITEM#:748 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.000 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Nitric acid 3. NIST Traceable Properties No properties.
Description
ITEM#:748 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.000 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Nitric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
COBALT 1000 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
COBALT 1000 ppm STANDARD SOLUTION
COBALT 1000 ppm STANDARD SOLUTION
ITEM#:748 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.000 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Nitric acid 3. NIST Traceable Properties No properties.

ITEM#:748
CAS#:
F.W.:
NFPA#:2-0-1
Specific Gravity: 1.000
DOT:8/III
Descriptions: AA or colorimetric standard
Specification
TEST
1. Concentration 1,000 +/- 10 ug/ml
2. Matrix: <5% Nitric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name COBALT 1000 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Dinotefuran -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Function Biocides / Cidal Agents; Insecticide Pesticide
Applications Agriculture
View Details
pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Activator Powder -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
Form & Features Powders
View Details
Descalers - 2428343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details