GFS Chemicals, Inc. CHROMIUM BORIDE POWDER

Description
ITEM#:A1836 CrB CAS#:12006-79-0 F.W.:62.81 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -325 Mesh Specification TEST 1. Particle size -325 mesh Properties No properties.
Description
ITEM#:A1836 CrB CAS#:12006-79-0 F.W.:62.81 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -325 Mesh Specification TEST 1. Particle size -325 mesh Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CHROMIUM BORIDE POWDER -  - GFS Chemicals, Inc.
Columbus, OH, USA
CHROMIUM BORIDE POWDER
CHROMIUM BORIDE POWDER
ITEM#:A1836 CrB CAS#:12006-79-0 F.W.:62.81 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -325 Mesh Specification TEST 1. Particle size -325 mesh Properties No properties.

ITEM#:A1836
CrB
CAS#:12006-79-0
F.W.:62.81
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions: -325 Mesh
Specification
TEST
1. Particle size -325 mesh
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CHROMIUM BORIDE POWDER
Chemical Formula CrB
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
CeO2 99.5% 0.7-3.5mm 500g - 0481259 - 0481259 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.5 %
View Details