GFS Chemicals, Inc. CESIUM HYDROXIDE, 99.9% 50% AQUEOUS SOLUTION

Description
ITEM#:3625 CsOH CAS#:21351-79-1 F.W.:149.91 NFPA#: Specific Gravity: 1.720 DOT:8/II Descriptions: Specification TEST 1. Concentration (as CsOH) 50 +/- 1% 2. Assay (metals basis) 99.9% Properties No properties.
Description
ITEM#:3625 CsOH CAS#:21351-79-1 F.W.:149.91 NFPA#: Specific Gravity: 1.720 DOT:8/II Descriptions: Specification TEST 1. Concentration (as CsOH) 50 +/- 1% 2. Assay (metals basis) 99.9% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CESIUM HYDROXIDE, 99.9% 50% AQUEOUS SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
CESIUM HYDROXIDE, 99.9% 50% AQUEOUS SOLUTION
CESIUM HYDROXIDE, 99.9% 50% AQUEOUS SOLUTION
ITEM#:3625 CsOH CAS#:21351-79-1 F.W.:149.91 NFPA#: Specific Gravity: 1.720 DOT:8/II Descriptions: Specification TEST 1. Concentration (as CsOH) 50 +/- 1% 2. Assay (metals basis) 99.9% Properties No properties.

ITEM#:3625
CsOH
CAS#:21351-79-1
F.W.:149.91
NFPA#:
Specific Gravity: 1.720
DOT:8/II
Descriptions:
Specification
TEST
1. Concentration (as CsOH) 50 +/- 1%
2. Assay (metals basis) 99.9%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name CESIUM HYDROXIDE, 99.9% 50% AQUEOUS SOLUTION
Function Reagent
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 5 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Stain Preventor Gel -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
pH Buffer 7.00 - 238896 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details