GFS Chemicals, Inc. CESIUM DICHROMATE, 99.9%

Description
ITEM#:A1722 Cs2Cr2O7 CAS#:13530-67-1 F.W.:481.80 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.
Description
ITEM#:A1722 Cs2Cr2O7 CAS#:13530-67-1 F.W.:481.80 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CESIUM DICHROMATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CESIUM DICHROMATE, 99.9%
CESIUM DICHROMATE, 99.9%
ITEM#:A1722 Cs2Cr2O7 CAS#:13530-67-1 F.W.:481.80 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

ITEM#:A1722
Cs2Cr2O7
CAS#:13530-67-1
F.W.:481.80
NFPA#:
Specific Gravity: 0.000
DOT:6.1/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (metals basis) 99.9%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CESIUM DICHROMATE, 99.9%
Chemical Formula Cs2Cr2O7
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238924 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
DYSPROSIUM CHLORIDE, HEXAHYDRATE, 99.99% -  - GFS Chemicals, Inc.
Specs
Chemical Formula DyCl36H2O
CAS Number 15059-52-6
State of Matter Powders
View Details