GFS Chemicals, Inc. CESIUM CHROMATE, 99.9%

Description
ITEM#:1366 Cs2CrO4 CAS#:13454-78-9 F.W.:381.80 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.9% 2. Chromium Content 13.1% - 14.1% 3. Insoluble Matter 0.01% Properties No properties.
Description
ITEM#:1366 Cs2CrO4 CAS#:13454-78-9 F.W.:381.80 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.9% 2. Chromium Content 13.1% - 14.1% 3. Insoluble Matter 0.01% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CESIUM CHROMATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CESIUM CHROMATE, 99.9%
CESIUM CHROMATE, 99.9%
ITEM#:1366 Cs2CrO4 CAS#:13454-78-9 F.W.:381.80 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.9% 2. Chromium Content 13.1% - 14.1% 3. Insoluble Matter 0.01% Properties No properties.

ITEM#:1366
Cs2CrO4
CAS#:13454-78-9
F.W.:381.80
NFPA#:
Specific Gravity: 0.000
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9%
2. Chromium Content 13.1% - 14.1%
3. Insoluble Matter 0.01%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CESIUM CHROMATE, 99.9%
Chemical Formula Cs2CrO4
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE G - 237139 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
n-OCTADECYLTRIETHOXYSILANE - SIO6642.0 - Gelest, Inc.
Specs
Chemical Formula C 2 4 H 5 2 O 3 Si
CAS Number 7399-00-0
Flash Point 302 F (150 C)
View Details
Phosphotungstic Acid 10% In 70% Reagent Alcohol - S2650 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Phosphotungstic Acid 10% In 70% Reagent Alcohol
View Details