GFS Chemicals, Inc. CEROUS ACETATE, 99.99%

Description
ITEM#:2201 Ce(C2H3O2)3•1-1/2H2O CAS#:17829-82-2 F.W.:344.28 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Cerium content (EDTA Titration) 38.7-42.5% Properties No properties.
Description
ITEM#:2201 Ce(C2H3O2)3•1-1/2H2O CAS#:17829-82-2 F.W.:344.28 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Cerium content (EDTA Titration) 38.7-42.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CEROUS ACETATE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CEROUS ACETATE, 99.99%
CEROUS ACETATE, 99.99%
ITEM#:2201 Ce(C2H3O2)3•1-1/2H2O CAS#:17829-82-2 F.W.:344.28 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Cerium content (EDTA Titration) 38.7-42.5% Properties No properties.

ITEM#:2201
Ce(C2H3O2)3•1-1/2H2O
CAS#:17829-82-2
F.W.:344.28
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.99%
2. Cerium content (EDTA Titration) 38.7-42.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CEROUS ACETATE, 99.99%
Chemical Formula Ce(C2H3O2)31-1/2H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238194 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
LITHIUM ALUMINUM HYDRIDE POWDER, 95% -  - GFS Chemicals, Inc.
Specs
Chemical Formula LiAlH4
CAS Number 16853-85-3
State of Matter Powders
View Details
Indium Compounds - Indium Tin Oxide - Fine Powder - Indium Corporation
Specs
Chemical Name Indium Tin Oxide
Chemical Formula In2O3:SnO2
State of Matter Powders
View Details
Organozinc Reagent - 2243 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 6-Tert-Butoxy-6-Oxohexylzinc Bromide
Chemical Formula C10H19BrO2Zn
View Details