GFS Chemicals, Inc. CERIC TITANATE, 99.9%

Description
ITEM#:1355 CeO2 + TiO2 CAS#:52014-82-1 F.W.: NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:1355 CeO2 + TiO2 CAS#:52014-82-1 F.W.: NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CERIC TITANATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC TITANATE, 99.9%
CERIC TITANATE, 99.9%
ITEM#:1355 CeO2 + TiO2 CAS#:52014-82-1 F.W.: NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:1355
CeO2 + TiO2
CAS#:52014-82-1
F.W.:
NFPA#:2-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC TITANATE, 99.9%
Chemical Formula CeO2 + TiO2
Unlock Full Specs
to access all available technical data

Similar Products

Gold Chloride 0.2% Aqueous - s202 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Gold Chloride 0.2% Aqueous
State of Matter Liquids
View Details
Wintersun Chemical
Specs
Chemical Name Lithium Nitrate
Chemical Formula LiNO3
CAS Number 7790-69-4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details