GFS Chemicals, Inc. CERIC SULFATE REAGENT

Description
ITEM#:24 H4Ce(SO4)4 CAS#:17106-39-7 F.W.:528.43 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: (Tetrasulfato-Ceric Acid) Specification TEST 1. Assay 85.0 - 115.0% 2. Insoluble in dil.H2SO4 0.1% 3. Iron 0.1% 4. Phosphate 0.1% Properties No properties.
Description
ITEM#:24 H4Ce(SO4)4 CAS#:17106-39-7 F.W.:528.43 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: (Tetrasulfato-Ceric Acid) Specification TEST 1. Assay 85.0 - 115.0% 2. Insoluble in dil.H2SO4 0.1% 3. Iron 0.1% 4. Phosphate 0.1% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CERIC SULFATE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC SULFATE REAGENT
CERIC SULFATE REAGENT
ITEM#:24 H4Ce(SO4)4 CAS#:17106-39-7 F.W.:528.43 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: (Tetrasulfato-Ceric Acid) Specification TEST 1. Assay 85.0 - 115.0% 2. Insoluble in dil.H2SO4 0.1% 3. Iron 0.1% 4. Phosphate 0.1% Properties No properties.

ITEM#:24
H4Ce(SO4)4
CAS#:17106-39-7
F.W.:528.43
NFPA#:1-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions: (Tetrasulfato-Ceric Acid)
Specification
TEST
1. Assay 85.0 - 115.0%
2. Insoluble in dil.H2SO4 0.1%
3. Iron 0.1%
4. Phosphate 0.1%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC SULFATE REAGENT
Chemical Formula H4Ce(SO4)4
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238917 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
EUROPIUM MAGNESIUM NITRATE, 99.9% -  - GFS Chemicals, Inc.
Specs
Chemical Formula 2Eu(NO3)3Mg(NO3)2xH2O
CAS Number 108775-01-5
State of Matter Powders
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details