ITEM#:21
CeO2
CAS#:1306-38-3
F.W.:172.13
NFPA#:1-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 95% min.
2. Chloride 0.01%
3. Sulfate 0.01%
4. Iron 0.01%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | CERIC OXIDE REAGENT |
| Chemical Formula | CeO2 |