GFS Chemicals, Inc. CERIC OXIDE, 99%

Description
ITEM#:3541 CeO2 CAS#:1306-38-3 F.W.:172.13 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (CeO2/REO) 99.0% min. 2. Other rare earths 1.0% max. Properties No properties.
Description
ITEM#:3541 CeO2 CAS#:1306-38-3 F.W.:172.13 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (CeO2/REO) 99.0% min. 2. Other rare earths 1.0% max. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CERIC OXIDE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC OXIDE, 99%
CERIC OXIDE, 99%
ITEM#:3541 CeO2 CAS#:1306-38-3 F.W.:172.13 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (CeO2/REO) 99.0% min. 2. Other rare earths 1.0% max. Properties No properties.

ITEM#:3541
CeO2
CAS#:1306-38-3
F.W.:172.13
NFPA#:1-0-0
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (CeO2/REO) 99.0% min.
2. Other rare earths 1.0% max.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC OXIDE, 99%
Chemical Formula CeO2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238319 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
COBALT HYDROXIDE, 95% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Bases All Inorganic Bases
Chemical Formula Co(OH)2
CAS Number 21041-93-0
View Details
 - Erbium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Erbium Oxide
Chemical Formula Er2O3
View Details
Wintersun Chemical
Specs
Chemical Name Lead Nitrate
Chemical Formula Pb(NO3)2
CAS Number 10099-74-8
View Details