GFS Chemicals, Inc. CERIC OXIDE, 99.9%

Description
ITEM#:354 CeO2 CAS#:1306-38-3 F.W.:172.13 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:354 CeO2 CAS#:1306-38-3 F.W.:172.13 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CERIC OXIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC OXIDE, 99.9%
CERIC OXIDE, 99.9%
ITEM#:354 CeO2 CAS#:1306-38-3 F.W.:172.13 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:354
CeO2
CAS#:1306-38-3
F.W.:172.13
NFPA#:1-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC OXIDE, 99.9%
Chemical Formula CeO2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
 - Magnesium Hydroxide (Natural) - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name Magnesium Hydroxide (Natural)
Chemical Formula Mg(OH)2
View Details
Old Bridge Chemicals, Inc.
Specs
Chemical Name Zinc Sulfate Monohydrate
Chemical Formula ZnSO4 H2O
CAS Number 7446-19-7
View Details
LANTHANUM OXIDE, 99.99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula La2O3
CAS Number 1312-81-8
State of Matter Powders
View Details