GFS Chemicals, Inc. CERIC NITRATE, SOLUTION, 1.0N

Description
ITEM#:1574 H2Ce(NO3)6 CAS#:13093-17-9 F.W.:514.18 NFPA#: Specific Gravity: 1.500 DOT:8/II Descriptions: Specification TEST 1. Normality 0.95-1.05 N 2. Iron 50 ppm max Properties No properties.
Description
ITEM#:1574 H2Ce(NO3)6 CAS#:13093-17-9 F.W.:514.18 NFPA#: Specific Gravity: 1.500 DOT:8/II Descriptions: Specification TEST 1. Normality 0.95-1.05 N 2. Iron 50 ppm max Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CERIC NITRATE, SOLUTION, 1.0N -  - GFS Chemicals, Inc.
Columbus, OH, USA
CERIC NITRATE, SOLUTION, 1.0N
CERIC NITRATE, SOLUTION, 1.0N
ITEM#:1574 H2Ce(NO3)6 CAS#:13093-17-9 F.W.:514.18 NFPA#: Specific Gravity: 1.500 DOT:8/II Descriptions: Specification TEST 1. Normality 0.95-1.05 N 2. Iron 50 ppm max Properties No properties.

ITEM#:1574
H2Ce(NO3)6
CAS#:13093-17-9
F.W.:514.18
NFPA#:
Specific Gravity: 1.500
DOT:8/II
Descriptions:
Specification
TEST
1. Normality 0.95-1.05 N
2. Iron 50 ppm max
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CERIC NITRATE, SOLUTION, 1.0N
Chemical Formula H2Ce(NO3)6
Unlock Full Specs
to access all available technical data

Similar Products

Storage Solution - 238931 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
ACETIC ACID SUPERIOR REAGENT (ACS) -  - GFS Chemicals, Inc.
Specs
Acids All Inorganic Acids
Chemical Formula CH3COOH
CAS Number 64-19-7
View Details