ITEM#:17
Ce(OH)4
CAS#:12014-56-1
F.W.:208.16
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions: 100 Mesh
Specification
TEST
1. Insoluble in H2SO4 0.25%
2. Phosphate 0.1%
3. Iron 0.1%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | CERIC HYDROXIDE REAGENT |
| Bases | All Inorganic Bases |