GFS Chemicals, Inc. CALCIUM VANADATE, 99.9%

Description
ITEM#:1352 Ca(VO3)2 CAS#:12135-52-3 F.W.:237.96 NFPA#: Specific Gravity: 0.000 DOT:6.1/II Descriptions: -325 Mesh Specification TEST 1. Assay (metals basis) 99.9% min. Properties No properties.
Description
ITEM#:1352 Ca(VO3)2 CAS#:12135-52-3 F.W.:237.96 NFPA#: Specific Gravity: 0.000 DOT:6.1/II Descriptions: -325 Mesh Specification TEST 1. Assay (metals basis) 99.9% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CALCIUM VANADATE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CALCIUM VANADATE, 99.9%
CALCIUM VANADATE, 99.9%
ITEM#:1352 Ca(VO3)2 CAS#:12135-52-3 F.W.:237.96 NFPA#: Specific Gravity: 0.000 DOT:6.1/II Descriptions: -325 Mesh Specification TEST 1. Assay (metals basis) 99.9% min. Properties No properties.

ITEM#:1352
Ca(VO3)2
CAS#:12135-52-3
F.W.:237.96
NFPA#:
Specific Gravity: 0.000
DOT:6.1/II
Descriptions: -325 Mesh
Specification
TEST
1. Assay (metals basis) 99.9% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CALCIUM VANADATE, 99.9%
Chemical Formula Ca(VO3)2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238321 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
 - MANGANESE SULFATE (MONO & HEPTA) - Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name MANGANESE SULFATE (MONO & HEPTA)
Chemical Formula MgSO4·H2O
View Details
Specs
Type Bio-Inorganic Compounds
Chemical Name Zinc Chloride
Chemical Formula ZnCl2 x H2O
View Details
LACTIC ACID, 85% REAGENT (ACS) 500 ML -  - GFS Chemicals, Inc.
Specs
Acids All Inorganic Acids
Chemical Formula C3H6O3
CAS Number 50-21-5
View Details