GFS Chemicals, Inc. CALCIUM OXIDE, 99.95%

Description
ITEM#:1540 CaO CAS#:1305-78-8 F.W.:56.08 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.95% Properties No properties.
Description
ITEM#:1540 CaO CAS#:1305-78-8 F.W.:56.08 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.95% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CALCIUM OXIDE, 99.95% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CALCIUM OXIDE, 99.95%
CALCIUM OXIDE, 99.95%
ITEM#:1540 CaO CAS#:1305-78-8 F.W.:56.08 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.95% Properties No properties.

ITEM#:1540
CaO
CAS#:1305-78-8
F.W.:56.08
NFPA#:1-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.95%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CALCIUM OXIDE, 99.95%
Chemical Formula CaO
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
ERBIUM ACETATE, TETRAHYDRATE, 99.9% -  - GFS Chemicals, Inc.
Specs
Chemical Formula Er(C2H3O2)34H2O
CAS Number 15280-57-6
State of Matter Powders
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details