GFS Chemicals, Inc. CALCIUM IODATE REAGENT

Description
ITEM#:521 Ca(IO3)2 CAS#:7789-80-2 F.W.:389.90 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Specification TEST 1. Insoluble 0.02% 2. Other Halogens (Cl) 0.01% 3. Sulfate 0.005% 4. Heavy Metals (Pb) 0.0005% 5. Iron 0.01% Properties No properties.
Description
ITEM#:521 Ca(IO3)2 CAS#:7789-80-2 F.W.:389.90 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Specification TEST 1. Insoluble 0.02% 2. Other Halogens (Cl) 0.01% 3. Sulfate 0.005% 4. Heavy Metals (Pb) 0.0005% 5. Iron 0.01% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CALCIUM IODATE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
CALCIUM IODATE REAGENT
CALCIUM IODATE REAGENT
ITEM#:521 Ca(IO3)2 CAS#:7789-80-2 F.W.:389.90 NFPA#: Specific Gravity: 0.000 DOT:5.1/II Descriptions: Specification TEST 1. Insoluble 0.02% 2. Other Halogens (Cl) 0.01% 3. Sulfate 0.005% 4. Heavy Metals (Pb) 0.0005% 5. Iron 0.01% Properties No properties.

ITEM#:521
Ca(IO3)2
CAS#:7789-80-2
F.W.:389.90
NFPA#:
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Insoluble 0.02%
2. Other Halogens (Cl) 0.01%
3. Sulfate 0.005%
4. Heavy Metals (Pb) 0.0005%
5. Iron 0.01%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CALCIUM IODATE REAGENT
Chemical Formula Ca(IO3)2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
ERBIUM CARBONATE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Er2(CO3)34H2O
CAS Number 6067-35-2
State of Matter Powders
View Details
Indium Compounds - Indium Oxide - Fine Powder - Indium Corporation
Specs
Chemical Name Indium Oxide
Chemical Formula In2O3
State of Matter Powders
View Details
Organozinc Reagent - 2139 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-Biphenylzinc Bromide
Chemical Formula C12H9BrZn
View Details