GFS Chemicals, Inc. CADMIUM BROMIDE, ANHYDROUS, 99.99%

Description
ITEM#:A1323 CdBr2 CAS#:7789-42-6 F.W.:272.22 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A1323 CdBr2 CAS#:7789-42-6 F.W.:272.22 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CADMIUM BROMIDE, ANHYDROUS, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
CADMIUM BROMIDE, ANHYDROUS, 99.99%
CADMIUM BROMIDE, ANHYDROUS, 99.99%
ITEM#:A1323 CdBr2 CAS#:7789-42-6 F.W.:272.22 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST Properties No properties.

ITEM#:A1323
CdBr2
CAS#:7789-42-6
F.W.:272.22
NFPA#:
Specific Gravity: 0.000
DOT:6.1/III
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CADMIUM BROMIDE, ANHYDROUS, 99.99%
Chemical Formula CdBr2
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Silver(i) Potassium Cyanide -  - Metalor Technologies USA Corporation
Metalor Technologies USA Corporation
View Details
LACTIC ACID, 85% REAGENT (ACS) 500 ML -  - GFS Chemicals, Inc.
Specs
Acids All Inorganic Acids
Chemical Formula C3H6O3
CAS Number 50-21-5
View Details