GFS Chemicals, Inc. CADMIUM ACETATE REAGENT

Description
ITEM#:867 Cd(C2H3O2)2•2H2O CAS#:5743-04-4 F.W.:266.52 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay 98% 2. Insoluble 0.005% 3. Chloride 0.001% 4. Nitrate 0.003% 5. Sulfate 0.005% 6. Copper 0.001% 7. Iron 0.001% 8. Lead 0.005% 9. Zinc 0.05% 10. Calcium 0.005% 11. Magnesium 0.005% 12. Potassium 0.02% 13. Sodium 0.05% Properties No properties.
Description
ITEM#:867 Cd(C2H3O2)2•2H2O CAS#:5743-04-4 F.W.:266.52 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay 98% 2. Insoluble 0.005% 3. Chloride 0.001% 4. Nitrate 0.003% 5. Sulfate 0.005% 6. Copper 0.001% 7. Iron 0.001% 8. Lead 0.005% 9. Zinc 0.05% 10. Calcium 0.005% 11. Magnesium 0.005% 12. Potassium 0.02% 13. Sodium 0.05% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CADMIUM ACETATE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
CADMIUM ACETATE REAGENT
CADMIUM ACETATE REAGENT
ITEM#:867 Cd(C2H3O2)2•2H2O CAS#:5743-04-4 F.W.:266.52 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/III Descriptions: Specification TEST 1. Assay 98% 2. Insoluble 0.005% 3. Chloride 0.001% 4. Nitrate 0.003% 5. Sulfate 0.005% 6. Copper 0.001% 7. Iron 0.001% 8. Lead 0.005% 9. Zinc 0.05% 10. Calcium 0.005% 11. Magnesium 0.005% 12. Potassium 0.02% 13. Sodium 0.05% Properties No properties.

ITEM#:867
Cd(C2H3O2)2•2H2O
CAS#:5743-04-4
F.W.:266.52
NFPA#:3-0-0
Specific Gravity: 0.000
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay 98%
2. Insoluble 0.005%
3. Chloride 0.001%
4. Nitrate 0.003%
5. Sulfate 0.005%
6. Copper 0.001%
7. Iron 0.001%
8. Lead 0.005%
9. Zinc 0.05%
10. Calcium 0.005%
11. Magnesium 0.005%
12. Potassium 0.02%
13. Sodium 0.05%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name CADMIUM ACETATE REAGENT
Chemical Formula Cd(C2H3O2)22H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238217 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Indium Compounds - Indium Hydroxide - Crystalline Powder - Indium Corporation
Specs
Chemical Name Indium Hydroxide
Chemical Formula In(OH)3
State of Matter Powders
View Details
Grignard Reagents - 3226 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-(Ethylthio)Phenylmagnesium Bromide
Chemical Formula C8H9BrMgS
View Details
DICHLOROSILANE, 25% in heptane - SID3368.3 - Gelest, Inc.
Specs
Chemical Formula H 2 Cl 2 Si
CAS Number 4109-96-0
Flash Point -34.6 F (-37 C)
View Details