GFS Chemicals, Inc. CADMIUM 1000 ppm STANDARD SOLUTION

Description
ITEM#:743 CAS#: F.W.: NFPA#:3-0-1 Specific Gravity: 1.020 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% HCl 3. NIST Traceable Properties No properties.
Description
ITEM#:743 CAS#: F.W.: NFPA#:3-0-1 Specific Gravity: 1.020 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% HCl 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
CADMIUM 1000 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
CADMIUM 1000 ppm STANDARD SOLUTION
CADMIUM 1000 ppm STANDARD SOLUTION
ITEM#:743 CAS#: F.W.: NFPA#:3-0-1 Specific Gravity: 1.020 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% HCl 3. NIST Traceable Properties No properties.

ITEM#:743
CAS#:
F.W.:
NFPA#:3-0-1
Specific Gravity: 1.020
DOT:8/III
Descriptions: AA or colorimetric standard
Specification
TEST
1. Concentration 1,000 +/- 10 ug/ml
2. Matrix: <5% HCl
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name CADMIUM 1000 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Descalers - 7596589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 475 mV - 238322 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
WR Hardener A & B -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details