GFS Chemicals, Inc. BORIC ACID REAGENT (ACS), GRANULAR

Description
ITEM#:648 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 99.5% min. 2. Insoluble in methanol 0.005% 3. Nonvolatile with methanol 0.05% 4. Chloride 0.001% 5. Phosphate 0.001% 6. Sulfate 0.01% 7. Iron 0.001% 8. Calcium 0.005% 9. Heavy metals 0.001% Properties No properties.
Description
ITEM#:648 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 99.5% min. 2. Insoluble in methanol 0.005% 3. Nonvolatile with methanol 0.05% 4. Chloride 0.001% 5. Phosphate 0.001% 6. Sulfate 0.01% 7. Iron 0.001% 8. Calcium 0.005% 9. Heavy metals 0.001% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BORIC ACID REAGENT (ACS), GRANULAR -  - GFS Chemicals, Inc.
Columbus, OH, USA
BORIC ACID REAGENT (ACS), GRANULAR
BORIC ACID REAGENT (ACS), GRANULAR
ITEM#:648 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 99.5% min. 2. Insoluble in methanol 0.005% 3. Nonvolatile with methanol 0.05% 4. Chloride 0.001% 5. Phosphate 0.001% 6. Sulfate 0.01% 7. Iron 0.001% 8. Calcium 0.005% 9. Heavy metals 0.001% Properties No properties.

ITEM#:648
H3BO3
CAS#:10043-35-3
F.W.:61.83
NFPA#:2-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 99.5% min.
2. Insoluble in methanol 0.005%
3. Nonvolatile with methanol 0.05%
4. Chloride 0.001%
5. Phosphate 0.001%
6. Sulfate 0.01%
7. Iron 0.001%
8. Calcium 0.005%
9. Heavy metals 0.001%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BORIC ACID REAGENT (ACS), GRANULAR
Acids All Inorganic Acids
Unlock Full Specs
to access all available technical data

Similar Products

Oxylyte Electrolyte - 237118 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
Ammonium hexafluoroaluminate - M007-3-X0 - SynQuest Laboratories, Inc.
Specs
Chemical Name Ammonium hexafluoroaluminate
Chemical Formula AlF 6 H 12 N 3
CAS Number 7784-19-2
View Details
Materion Corporation
Specs
Type Bio-Inorganic Compounds
View Details