GFS Chemicals, Inc. BORIC ACID ABSORBANT SOLUTION, 2%

Description
ITEM#:2038 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: For Nitrogen Ammonia Specification TEST 1. Concentration 2% w/v +/- 1% of stated value Properties No properties.
Description
ITEM#:2038 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: For Nitrogen Ammonia Specification TEST 1. Concentration 2% w/v +/- 1% of stated value Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BORIC ACID ABSORBANT SOLUTION, 2% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BORIC ACID ABSORBANT SOLUTION, 2%
BORIC ACID ABSORBANT SOLUTION, 2%
ITEM#:2038 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#: Specific Gravity: 1.000 DOT:NR Descriptions: For Nitrogen Ammonia Specification TEST 1. Concentration 2% w/v +/- 1% of stated value Properties No properties.

ITEM#:2038
H3BO3
CAS#:10043-35-3
F.W.:61.83
NFPA#:
Specific Gravity: 1.000
DOT:NR
Descriptions: For Nitrogen Ammonia
Specification
TEST
1. Concentration 2% w/v +/- 1% of stated value
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name BORIC ACID ABSORBANT SOLUTION, 2%
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
LUMIFLON™ Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
View Details
Buffered Phthalate Solution - pH4 -  - Myron L Company
Specs
Function Buffer / Buffering Agent
Form & Features Liquids
View Details