GFS Chemicals, Inc. BORIC ACID 99.999%

Description
ITEM#:A1146 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.
Description
ITEM#:A1146 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BORIC ACID 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BORIC ACID 99.999%
BORIC ACID 99.999%
ITEM#:A1146 H3BO3 CAS#:10043-35-3 F.W.:61.83 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.

ITEM#:A1146
H3BO3
CAS#:10043-35-3
F.W.:61.83
NFPA#:2-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BORIC ACID 99.999%
Acids All Inorganic Acids
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
Medical Isotopes, Inc.
View Details
ZnS 99.99% 4.0-8.0mm 500g - 0481699 - 0481699 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details