ITEM#:2259
Bi2O3
CAS#:1304-76-3
F.W.:465.96
NFPA#:1-0-0
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay 88.8% (as Bi) min.
2. Chloride 0.001%
3. Sulfate 0.002%
4. Nitrate 0.05%
5. Iron 0.005%
6. Lead 0.003%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | BISMUTH OXIDE, REAGENT |
| Function | Reagent |