GFS Chemicals, Inc. BISMUTH MOLYBDATE, 99.5%

Description
ITEM#:1328 Bi2(MoO4)3 CAS#:51898-99-8 F.W.:897.77 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -200 mesh Specification TEST 1. Assay (metals basis) 99.5% min. Properties No properties.
Description
ITEM#:1328 Bi2(MoO4)3 CAS#:51898-99-8 F.W.:897.77 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -200 mesh Specification TEST 1. Assay (metals basis) 99.5% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BISMUTH MOLYBDATE, 99.5% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BISMUTH MOLYBDATE, 99.5%
BISMUTH MOLYBDATE, 99.5%
ITEM#:1328 Bi2(MoO4)3 CAS#:51898-99-8 F.W.:897.77 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -200 mesh Specification TEST 1. Assay (metals basis) 99.5% min. Properties No properties.

ITEM#:1328
Bi2(MoO4)3
CAS#:51898-99-8
F.W.:897.77
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions: -200 mesh
Specification
TEST
1. Assay (metals basis) 99.5% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BISMUTH MOLYBDATE, 99.5%
Chemical Formula Bi2(MoO4)3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
LEAD VANADATE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Pb(VO3)2
CAS Number 10099-79-3
State of Matter Powders
View Details
 - Europium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Europium Oxide
Chemical Formula Eu2O3
View Details
Specs
Chemical Name Sodium Perborate Monohydrate
Chemical Formula NaBO3.H2O
CAS Number 10332-33-9
View Details