GFS Chemicals, Inc. BARBITURIC ACID, 99%

Description
ITEM#:2988 C4H4N2O3 CAS#:67-52-7 F.W.:128.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 99% min. Properties No properties.
Description
ITEM#:2988 C4H4N2O3 CAS#:67-52-7 F.W.:128.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 99% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BARBITURIC ACID, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
BARBITURIC ACID, 99%
BARBITURIC ACID, 99%
ITEM#:2988 C4H4N2O3 CAS#:67-52-7 F.W.:128.09 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 99% min. Properties No properties.

ITEM#:2988
C4H4N2O3
CAS#:67-52-7
F.W.:128.09
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay 99% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BARBITURIC ACID, 99%
Acids All Inorganic Acids
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Organozinc Reagent - 2260 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name (1,3-Dioxolan-2-Ylmethyl)Zinc Bromide
Chemical Formula C4H7BrO2Zn
View Details
H202 30% ULSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
Phosphoric Acid -  - Esprix Technologies
Esprix Technologies
Specs
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
State of Matter Liquids
View Details