GFS Chemicals, Inc. AMMONIUM THIOCYANATE SOLUTION 10% W/V

Description
ITEM#:2031 NH4SCN CAS#:1762-95-4 F.W.:76.12 NFPA#: Specific Gravity: 1.022 DOT:NR Descriptions: ASTM Reagent No. 140 Specification TEST 1. Concentration 10% w/v +/- 0.5% Properties No properties.
Description
ITEM#:2031 NH4SCN CAS#:1762-95-4 F.W.:76.12 NFPA#: Specific Gravity: 1.022 DOT:NR Descriptions: ASTM Reagent No. 140 Specification TEST 1. Concentration 10% w/v +/- 0.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
AMMONIUM THIOCYANATE SOLUTION 10% W/V -  - GFS Chemicals, Inc.
Columbus, OH, USA
AMMONIUM THIOCYANATE SOLUTION 10% W/V
AMMONIUM THIOCYANATE SOLUTION 10% W/V
ITEM#:2031 NH4SCN CAS#:1762-95-4 F.W.:76.12 NFPA#: Specific Gravity: 1.022 DOT:NR Descriptions: ASTM Reagent No. 140 Specification TEST 1. Concentration 10% w/v +/- 0.5% Properties No properties.

ITEM#:2031
NH4SCN
CAS#:1762-95-4
F.W.:76.12
NFPA#:
Specific Gravity: 1.022
DOT:NR
Descriptions: ASTM Reagent No. 140
Specification
TEST
1. Concentration 10% w/v +/- 0.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name AMMONIUM THIOCYANATE SOLUTION 10% W/V
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 65 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
LUMIFLON™ Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Escorene™ Ultra EVA - Escorene™ Ultra AD 2528 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details