ITEM#:3
NH4ClO4
CAS#:7790-98-9
F.W.:117.50
NFPA#:2-0-3
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Insoluble 0.005%
2. Chloride + Chlorate 0.003%
3. Sulfate 0.001%
4. Iron 0.0005%
5. Heavy metals (as Pb) 0.0005%
6. pH of 5% solution 4.0-6.0 @ 25 C
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | AMMONIUM PERCHLORATE REAGENT |
| Function | Reagent |