GFS Chemicals, Inc. AMMONIUM NITRATE, 99.999%

Description
ITEM#:5127 NH4NO3 CAS#:6484-52-2 F.W.:80.04 NFPA#: Specific Gravity: DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.
Description
ITEM#:5127 NH4NO3 CAS#:6484-52-2 F.W.:80.04 NFPA#: Specific Gravity: DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
AMMONIUM NITRATE, 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
AMMONIUM NITRATE, 99.999%
AMMONIUM NITRATE, 99.999%
ITEM#:5127 NH4NO3 CAS#:6484-52-2 F.W.:80.04 NFPA#: Specific Gravity: DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.

ITEM#:5127
NH4NO3
CAS#:6484-52-2
F.W.:80.04
NFPA#:
Specific Gravity:
DOT:5.1/III
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name AMMONIUM NITRATE, 99.999%
Chemical Formula NH4NO3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
LITHIUM NIOBATE 99.99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula LiNbO3
CAS Number 12031-63-9
State of Matter Powders
View Details