ITEM#:842
NH4I
CAS#:12027-06-4
F.W.:144.94
NFPA#:2-0-1
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 99.0% min.
2. Insoluble 0.005%
3. Residue after ignition 0.05%
4. Chloride and bromide (as Cl) 0.005%
5. Phosphate 0.001%
6. Sulfate 0.05%
7. Barium 0.002%
8. Heavy metals (as Pb) 0.001%
9. Iron 0.0005%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | AMMONIUM IODIDE REAGENT (ACS) |
| Function | Reagent |