ITEM#:773
(NH4)2Cr2O7
CAS#:7789-09-5
F.W.:252.08
NFPA#:2-1-1
Specific Gravity: 0.000
DOT:5.1/II
Descriptions:
Specification
TEST
1. Assay (dried basis) 99.5% min.
2. Insoluble Matter 0.005%
3. Loss on drying @ 105 C - 3.0%
4. Chloride 0.005%
5. Sulfate 0.01%
6. Calcium 0.002%
7. Iron 0.002%
8. Sodium 0.005%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | AMMONIUM DICHROMATE REAGENT (ACS) |
| Function | Reagent |