GFS Chemicals, Inc. ALUMINUM 1000 ppm STANDARD SOLUTION

Description
ITEM#:737 CAS#: F.W.: NFPA#:2-0-0 Specific Gravity: 1.020 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Hydrochloric acid 3. NIST Traceable Properties No properties.
Description
ITEM#:737 CAS#: F.W.: NFPA#:2-0-0 Specific Gravity: 1.020 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Hydrochloric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM 1000 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
ALUMINUM 1000 ppm STANDARD SOLUTION
ALUMINUM 1000 ppm STANDARD SOLUTION
ITEM#:737 CAS#: F.W.: NFPA#:2-0-0 Specific Gravity: 1.020 DOT:8/III Descriptions: AA or colorimetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Hydrochloric acid 3. NIST Traceable Properties No properties.

ITEM#:737
CAS#:
F.W.:
NFPA#:2-0-0
Specific Gravity: 1.020
DOT:8/III
Descriptions: AA or colorimetric standard
Specification
TEST
1. Concentration 1,000 +/- 10 ug/ml
2. Matrix: <5% Hydrochloric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name ALUMINUM 1000 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data