ITEM#:2481
(CH3)2CO
CAS#:67-64-1
F.W.:58.08
NFPA#:1-3-2
Specific Gravity: 0.791
DOT:3/II
Descriptions: Also meets ACS Specifications
Specification
TEST
1. Assay (GLC) 99.5% min.
2. UV Absorbance @ 330 nm 1.00
3. UV Absorbance @ 340 nm 0.10
4. UV Absorbance @ 350 nm 0.02
5. UV Absorbance @ 400 nm 0.01
6. Residue after evaporation 2 ppm
7. Solubility in water - Pass test
8. Titrable acid 0.0003 meq/g
9. Titrable base 0.0006 meq/g
10. Aldehyde (as HCHO) 0.002%
11. Color (APHA) 10 max.
12. Isopropanol/Methanol
13. Substances reducing permanganate - Pass test
14. Water 0.5%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | ACETONE HPLC |
| Trigger | Solvent |