GFS Chemicals, Inc. 5-HEXYNYLAMINE 97%

Description
ITEM#:9722 NH2(CH2)4C≡CH CAS#:15252-45-6 F.W.:97.16 NFPA#: Specific Gravity: DOT:3/6.1/8/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. H2O (KF), 5.0% max 3. Identification by GC/MS - Conforms 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:9722 NH2(CH2)4C≡CH CAS#:15252-45-6 F.W.:97.16 NFPA#: Specific Gravity: DOT:3/6.1/8/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. H2O (KF), 5.0% max 3. Identification by GC/MS - Conforms 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-HEXYNYLAMINE 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-HEXYNYLAMINE 97%
5-HEXYNYLAMINE 97%
ITEM#:9722 NH2(CH2)4C≡CH CAS#:15252-45-6 F.W.:97.16 NFPA#: Specific Gravity: DOT:3/6.1/8/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. H2O (KF), 5.0% max 3. Identification by GC/MS - Conforms 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:9722
NH2(CH2)4C≡CH
CAS#:15252-45-6
F.W.:97.16
NFPA#:
Specific Gravity:
DOT:3/6.1/8/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. H2O (KF), 5.0% max
3. Identification by GC/MS - Conforms
4. Color - Colorless to yellow
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-HEXYNYLAMINE 97%
Chemical Name 5-HEXYNYLAMINE 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Penta Manufacturing Company
Specs
Chemical Name DL-ALANINE
CAS Number 302-72-7
View Details
Specs
Trigger Salt
Chemical Name α-carboxybenzylpenicillin
Chemical Formula C17H16N2O6SNa2
View Details