GFS Chemicals, Inc. 5-HEXYNOIC ACID, 96%

Description
ITEM#:3197 HC≡C(CH2)3COOH CAS#:53293-00-8 F.W.:112.13 NFPA#: Specific Gravity: 0.990 DOT:8/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3197 HC≡C(CH2)3COOH CAS#:53293-00-8 F.W.:112.13 NFPA#: Specific Gravity: 0.990 DOT:8/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-HEXYNOIC ACID, 96% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-HEXYNOIC ACID, 96%
5-HEXYNOIC ACID, 96%
ITEM#:3197 HC≡C(CH2)3COOH CAS#:53293-00-8 F.W.:112.13 NFPA#: Specific Gravity: 0.990 DOT:8/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3197
HC≡C(CH2)3COOH
CAS#:53293-00-8
F.W.:112.13
NFPA#:
Specific Gravity: 0.990
DOT:8/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 95.0% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-HEXYNOIC ACID, 96%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
 - 7063e - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Trigger Acid
Chemical Family All Polycyclic Arenes; All Carboxylic Acids
Chemical Name 7-Oxo-7-(9-Phenanthryl )Heptanoic Acid
View Details