GFS Chemicals, Inc. 5-HEXYN-3-OL 98%

Description
ITEM#:3392 CH3CH2CH(OH)CH2C≡CH CAS#:19780-84-8 F.W.:98.15 NFPA#: Specific Gravity: 0.892 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.
Description
ITEM#:3392 CH3CH2CH(OH)CH2C≡CH CAS#:19780-84-8 F.W.:98.15 NFPA#: Specific Gravity: 0.892 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-HEXYN-3-OL 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-HEXYN-3-OL 98%
5-HEXYN-3-OL 98%
ITEM#:3392 CH3CH2CH(OH)CH2C≡CH CAS#:19780-84-8 F.W.:98.15 NFPA#: Specific Gravity: 0.892 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

ITEM#:3392
CH3CH2CH(OH)CH2C≡CH
CAS#:19780-84-8
F.W.:98.15
NFPA#:
Specific Gravity: 0.892
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-HEXYN-3-OL 98%
Chemical Name 5-HEXYN-3-OL 98%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
TERRIN™ 168 Polyol -  - INVISTA
Specs
Chemical Family All Alcohols
Chemical Name Polyol
State of Matter Liquid / Solution
View Details