GFS Chemicals, Inc. 5-DECYNE, 98%

Description
ITEM#:3077 CH3(CH2)3C≡C(CH2)3CH3 CAS#:1942-46-7 F.W.:138.25 NFPA#: Specific Gravity: 0.769 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3077 CH3(CH2)3C≡C(CH2)3CH3 CAS#:1942-46-7 F.W.:138.25 NFPA#: Specific Gravity: 0.769 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-DECYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-DECYNE, 98%
5-DECYNE, 98%
ITEM#:3077 CH3(CH2)3C≡C(CH2)3CH3 CAS#:1942-46-7 F.W.:138.25 NFPA#: Specific Gravity: 0.769 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3077
CH3(CH2)3C≡C(CH2)3CH3
CAS#:1942-46-7
F.W.:138.25
NFPA#:
Specific Gravity: 0.769
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-DECYNE, 98%
Chemical Name 5-DECYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-CYCLOPENTYL-1-PROPYNE 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 3-CYCLOPENTYL-1-PROPYNE 98%
Chemical Formula C5H9CH2CCH
CAS Number 116279-08-4
View Details
Precision Cleaning Solvent - Hubtron PB - Hubbard-Hall Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; Propylene / Propene
Chemical Formula n-propyl bromide
View Details