GFS Chemicals, Inc. 5-DECYN-1-OL, 96%

Description
ITEM#:3080 CH3(CH2)3C≡C(CH2)4OH CAS#:68274-97-5 F.W.:154.25 NFPA#: Specific Gravity: 0.877 DOT:9/III Descriptions: Specification TEST 1. Assay 96% min. Properties No properties.
Description
ITEM#:3080 CH3(CH2)3C≡C(CH2)4OH CAS#:68274-97-5 F.W.:154.25 NFPA#: Specific Gravity: 0.877 DOT:9/III Descriptions: Specification TEST 1. Assay 96% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-DECYN-1-OL, 96% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-DECYN-1-OL, 96%
5-DECYN-1-OL, 96%
ITEM#:3080 CH3(CH2)3C≡C(CH2)4OH CAS#:68274-97-5 F.W.:154.25 NFPA#: Specific Gravity: 0.877 DOT:9/III Descriptions: Specification TEST 1. Assay 96% min. Properties No properties.

ITEM#:3080
CH3(CH2)3C≡C(CH2)4OH
CAS#:68274-97-5
F.W.:154.25
NFPA#:
Specific Gravity: 0.877
DOT:9/III
Descriptions:
Specification
TEST
1. Assay 96% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-DECYN-1-OL, 96%
Chemical Name 5-DECYN-1-OL, 96%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
5,7-DODECADIYN-1,12-DIOL, 95% -  - GFS Chemicals, Inc.
Specs
Chemical Name 5,7-DODECADIYN-1,12-DIOL, 95%
Chemical Formula HO(CH2)4CCCC(CH2)4OH
CAS Number 74602-32-7
View Details