GFS Chemicals, Inc. 5,7-HEXADECADIYNOIC ACID 98%

Description
ITEM#:3407 CH3(CH2)7C≡CC≡C(CH2)3COOH CAS#:28393-01-3 F.W.:248.37 NFPA#: Specific Gravity: DOT:9/III Descriptions: Light sensitive, protect from light. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID by Esterification), 97.5% min 2. Identification by GC/MS - Conforms 3. Polymer, 3.0% max 4. Color - Off-white to blue 5. Form - Powder or flakes Properties No properties.
Description
ITEM#:3407 CH3(CH2)7C≡CC≡C(CH2)3COOH CAS#:28393-01-3 F.W.:248.37 NFPA#: Specific Gravity: DOT:9/III Descriptions: Light sensitive, protect from light. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID by Esterification), 97.5% min 2. Identification by GC/MS - Conforms 3. Polymer, 3.0% max 4. Color - Off-white to blue 5. Form - Powder or flakes Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5,7-HEXADECADIYNOIC ACID 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5,7-HEXADECADIYNOIC ACID 98%
5,7-HEXADECADIYNOIC ACID 98%
ITEM#:3407 CH3(CH2)7C≡CC≡C(CH2)3COOH CAS#:28393-01-3 F.W.:248.37 NFPA#: Specific Gravity: DOT:9/III Descriptions: Light sensitive, protect from light. Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID by Esterification), 97.5% min 2. Identification by GC/MS - Conforms 3. Polymer, 3.0% max 4. Color - Off-white to blue 5. Form - Powder or flakes Properties No properties.

ITEM#:3407
CH3(CH2)7C≡CC≡C(CH2)3COOH
CAS#:28393-01-3
F.W.:248.37
NFPA#:
Specific Gravity:
DOT:9/III
Descriptions: Light sensitive, protect from light. Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID by Esterification), 97.5% min
2. Identification by GC/MS - Conforms
3. Polymer, 3.0% max
4. Color - Off-white to blue
5. Form - Powder or flakes
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5,7-HEXADECADIYNOIC ACID 98%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
(Perfluorohexyl)ethylene - ENEP3530 - Gelest, Inc.
Specs
Chemical Formula C 8 H 3 F 1 3
CAS Number 25291-17-2
Boiling Point 216 to 219 F (102 to 104 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details