GFS Chemicals, Inc. 4-PENTYNOIC ACID, 98%

Description
ITEM#:3273 HC≡C(CH2)2COOH CAS#:6089-09-4 F.W.:98.10 NFPA#: Specific Gravity: 0.000 DOT:8/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Assay (Acid-base titration), 97.5% - 102.5% 3. Identification by GC/MS - Conforms 4. H2O (KF), 0.5% max 5. Appearance - White to yellow crystal/solid Properties No properties.
Description
ITEM#:3273 HC≡C(CH2)2COOH CAS#:6089-09-4 F.W.:98.10 NFPA#: Specific Gravity: 0.000 DOT:8/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Assay (Acid-base titration), 97.5% - 102.5% 3. Identification by GC/MS - Conforms 4. H2O (KF), 0.5% max 5. Appearance - White to yellow crystal/solid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-PENTYNOIC ACID, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-PENTYNOIC ACID, 98%
4-PENTYNOIC ACID, 98%
ITEM#:3273 HC≡C(CH2)2COOH CAS#:6089-09-4 F.W.:98.10 NFPA#: Specific Gravity: 0.000 DOT:8/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Assay (Acid-base titration), 97.5% - 102.5% 3. Identification by GC/MS - Conforms 4. H2O (KF), 0.5% max 5. Appearance - White to yellow crystal/solid Properties No properties.

ITEM#:3273
HC≡C(CH2)2COOH
CAS#:6089-09-4
F.W.:98.10
NFPA#:
Specific Gravity: 0.000
DOT:8/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Assay (Acid-base titration), 97.5% - 102.5%
3. Identification by GC/MS - Conforms
4. H2O (KF), 0.5% max
5. Appearance - White to yellow crystal/solid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-PENTYNOIC ACID, 98%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 2-(Diethoxyphosporyl)-2-hydroxyacetate - 10047 - Medical Isotopes, Inc.
Specs
Chemical Formula C 8 H 17 O 6 P
View Details