GFS Chemicals, Inc. 4-PENTYN-1-OL, 98%

Description
ITEM#:3276 HC≡CCH2CH2CH2OH CAS#:5390-04-5 F.W.:84.12 NFPA#: Specific Gravity: 0.913 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3276 HC≡CCH2CH2CH2OH CAS#:5390-04-5 F.W.:84.12 NFPA#: Specific Gravity: 0.913 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-PENTYN-1-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-PENTYN-1-OL, 98%
4-PENTYN-1-OL, 98%
ITEM#:3276 HC≡CCH2CH2CH2OH CAS#:5390-04-5 F.W.:84.12 NFPA#: Specific Gravity: 0.913 DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - Colorless to yellow 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3276
HC≡CCH2CH2CH2OH
CAS#:5390-04-5
F.W.:84.12
NFPA#:
Specific Gravity: 0.913
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Color - Colorless to yellow
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-PENTYN-1-OL, 98%
Chemical Name 4-PENTYN-1-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-ETHYNYLPHENOL, 95% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-ETHYNYLPHENOL, 95%
Chemical Formula HOC6H4CCH
CAS Number 10401-11-3
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Name ETA-Receptor Antagonist
Chemical Formula C31H42N6O7Na
View Details