GFS Chemicals, Inc. 4-NONYNE 98%

Description
ITEM#:3240 CH3(CH2)3C≡C(CH2)2CH3 CAS#:20184-91-2 F.W.:124.23 NFPA#: Specific Gravity: 0.757 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3240 CH3(CH2)3C≡C(CH2)2CH3 CAS#:20184-91-2 F.W.:124.23 NFPA#: Specific Gravity: 0.757 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-NONYNE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-NONYNE 98%
4-NONYNE 98%
ITEM#:3240 CH3(CH2)3C≡C(CH2)2CH3 CAS#:20184-91-2 F.W.:124.23 NFPA#: Specific Gravity: 0.757 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3240
CH3(CH2)3C≡C(CH2)2CH3
CAS#:20184-91-2
F.W.:124.23
NFPA#:
Specific Gravity: 0.757
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Color - Colorless
4. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-NONYNE 98%
Chemical Name 4-NONYNE 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Pickering Laboratories, Inc.
View Details