GFS Chemicals, Inc. 4-IODOPYRIDINE, 98%

Description
ITEM#:3565 C5H4IN CAS#:15854-87-2 F.W.:205.00 NFPA#: Specific Gravity: DOT:NR Descriptions: Refrigeration required. NOT on the TSCA Inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.
Description
ITEM#:3565 C5H4IN CAS#:15854-87-2 F.W.:205.00 NFPA#: Specific Gravity: DOT:NR Descriptions: Refrigeration required. NOT on the TSCA Inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-IODOPYRIDINE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-IODOPYRIDINE, 98%
4-IODOPYRIDINE, 98%
ITEM#:3565 C5H4IN CAS#:15854-87-2 F.W.:205.00 NFPA#: Specific Gravity: DOT:NR Descriptions: Refrigeration required. NOT on the TSCA Inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

ITEM#:3565
C5H4IN
CAS#:15854-87-2
F.W.:205.00
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Refrigeration required. NOT on the TSCA Inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-IODOPYRIDINE, 98%
Chemical Name 4-IODOPYRIDINE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
DYTEK® TIPB (Triisopropyl Borate) -  - INVISTA
Specs
Chemical Family All Esters
Chemical Name Triisopropyl Borate
Chemical Formula C9H21O3B
View Details